WAGO Male connector/plug 734-309

Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 734-309 - WAGO
Germantown, WI, United States
Male connector/plug
734-309
Male connector/plug 734-309
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-309-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-309-ND
Headers, Plugs and Sockets 2946-734-309-ND
"9 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; 1,50 Mm ; Light Gray Wago - 76R4001 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; 1,50 Mm ; Light Gray Wago
76R4001
1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; 1,50 Mm ; Light Gray Wago 76R4001
1-conductor male connector; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 9-pole; 1,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 9-pole; 1,50 mm ; light gray

Supplier's Site
Connector/Terminal/Pin - 11184554 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11184554
Connector/Terminal/Pin 11184554
1-CONDUCTOR MALE CONNECTOR, 100% PROTECTED AGAINST MISMATING, 1.5 MM², PIN SPACING 3.5 MM, 9-POLE, 1,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, 100% PROTECTED AGAINST MISMATING, 1.5 MM², PIN SPACING 3.5 MM, 9-POLE, 1,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-309 2946-734-309-ND 76R4001 11184554
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; 1,50 Mm ; Light Gray Wago Connector/Terminal/Pin
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5352-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details