Qualtek Electronics Corp. Power Entry Modules (PEM) 745W-15/08

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q243-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q243-ND
Power Entry Modules (PEM) Q243-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Inlet, Power; Snap In Mount; 125/250 V;16 A @ 250, 20 A @ 125 V; PC 241R - 70132878 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet, Power; Snap In Mount; 125/250 V;16 A @ 250, 20 A @ 125 V; PC 241R
70132878
Inlet, Power; Snap In Mount; 125/250 V;16 A @ 250, 20 A @ 125 V; PC 241R 70132878
Male power inlets Include snap-in and screw mount types with solder terminal 0.187 Q.D. and 250 Q.D. Max. Rating: UL and CSA 10 A/250 VAC — VDE 10 A/250 VDC

Male power inlets Include snap-in and screw mount types with solder terminal 0.187 Q.D. and 250 Q.D.

  • Max. Rating: UL and CSA 10 A/250 VAC — VDE 10 A/250 VDC
Supplier's Site
Plug/Receptacle - 102577726 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
102577726
Plug/Receptacle 102577726
POWER ENTRY, RCPT, 20A, 250VAC, QC; PRODUCT RANGE:745W SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:250VAC; CURRENT RATING:20A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY, RCPT, 20A, 250VAC, QC; PRODUCT RANGE:745W SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:250VAC; CURRENT RATING:20A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Entry, Rcpt, 20A, 250Vac, Qc; Iec Connector Type Qualtek Electronics - 17B7258 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 20A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
17B7258
Power Entry, Rcpt, 20A, 250Vac, Qc; Iec Connector Type Qualtek Electronics 17B7258
POWER ENTRY, RCPT, 20A, 250VAC, QC; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:745W Series RoHS Compliant: Yes

POWER ENTRY, RCPT, 20A, 250VAC, QC; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:745W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q243-ND 70132878 102577726 17B7258
Product Name Power Entry Modules (PEM) Inlet, Power; Snap In Mount; 125/250 V;16 A @ 250, 20 A @ 125 V; PC 241R Plug/Receptacle Power Entry, Rcpt, 20A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
Mounting Panel Mount, Snap-In Snap In Mount Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-468-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details