Quickie ®, Quickie ® , Wire to Board connectors, Double Row, 60 Positions, 2.54 mm (0.1 in.), Right Angle, Eject Latch Header 0.76 μm (30 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71922-160LF
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
CONNECTOR, R/A HEADER, 60POS, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR
CONN, R/A HEADER, 60POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 71922-160LF | 609-71922-160LF-ND | 62624551 | 62K7446 |
| Product Name | Quickie ® | Headers, Male Pins | Connector/Terminal/Pin | Conn, R/a Header, 60Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | Through Hole Right Angle | ||
| Voltage Rating | 1500 volts |