Amphenol Corporation Dubox ® 71991-306LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 12 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-306LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 12 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-306LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 71991-306LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
71991-306LF
Dubox ® 71991-306LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 12 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-306LF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Dual Entry, 12 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 71991-306LF

Supplier's Site Datasheet
Singapore, Singapore
3A Electronic Connector
2027-71991-306LF
3A Electronic Connector 2027-71991-306LF
12 Pos 2.54mm Receptacle Header, Straight, Solder, Thru-Hole, 3A Product overview: 71991-306LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71991-306LF can be used for catalog matching and distributor lookup.

12 Pos 2.54mm Receptacle Header, Straight, Solder, Thru-Hole, 3A Product overview: 71991-306LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71991-306LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-3035-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-3035-ND
Headers, Receptacles, Female Sockets 609-3035-ND
"12 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

"12 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Plug/Receptacle - 19024029 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19024029
Plug/Receptacle 19024029
WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, CONNECTOR SYSTEMS BOARD-TO-BOARD, PITCH SPACING 2.54MM, NO. OF ROWS 2ROWS, TOTAL 12 CONTACTS, CONTACT TERMINATION TYPE THROUGH HOLE, PRODUCT RANGE FCI DUBOX 71991 SERIES, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW, CONNECTOR SYSTEMS BOARD-TO-BOARD, PITCH SPACING 2.54MM, NO. OF ROWS 2ROWS, TOTAL 12 CONTACTS, CONTACT TERMINATION TYPE THROUGH HOLE, PRODUCT RANGE FCI DUBOX 71991 SERIES, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CONN RCPT 12POS .100 DL STR PCB - 44-71991-306LF - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 12POS .100 DL STR PCB
44-71991-306LF
CONN RCPT 12POS .100 DL STR PCB 44-71991-306LF
CONN RCPT 12POS .100 DL STR PCB

CONN RCPT 12POS .100 DL STR PCB

Supplier's Site
Wire-Board Connector, Receptacle, 12 Position, 2Row; Connector Systems Amphenol Communications Solutions - 93K5027 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 12 Position, 2Row; Connector Systems Amphenol Communications Solutions
93K5027
Wire-Board Connector, Receptacle, 12 Position, 2Row; Connector Systems Amphenol Communications Solutions 93K5027
WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 71991 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 71991 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K7515 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K7515
Btb Conn, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K7515
BTB CONN, RCPT, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 71991 Series RoHS Compliant: Yes

BTB CONN, RCPT, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 71991 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71991-306LF 2027-71991-306LF 609-3035-ND 19024029 44-71991-306LF 93K5027 62K7515
Product Name Dubox ® 3A Electronic Connector Headers, Receptacles, Female Sockets Plug/Receptacle CONN RCPT 12POS .100 DL STR PCB Wire-Board Connector, Receptacle, 12 Position, 2Row; Connector Systems Amphenol Communications Solutions Btb Conn, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Wire to Board Connector Board to Board Connector
Voltage Rating 1000 volts 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps 3.0 amps 3.0 amps
Termination Solder Solder
Unlock Full Specs
to access all available technical data