Molex Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 705430036

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: SL 70543 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: SL 70543 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: SL 70543 Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: SL 70543
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall

Buy Now Datasheet
Connector/Terminal/Pin - 205428457 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
205428457
Connector/Terminal/Pin 205428457
CONNECTOR, HEADER THROUGH TYPE, MALE PIN, 2 POSITIONS, 1 ROWS, PITCH-MATING 0.100*(2.54MM), SHROUDED-4 WALL, 250V, UL94 V-0, ~40`C ~ 105`C, SQUARE SHAPE, PHOSPHOR BRONZE, POLYESTER, GLASS FIELD, LATCH HOLDER. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HEADER THROUGH TYPE, MALE PIN, 2 POSITIONS, 1 ROWS, PITCH-MATING 0.100*(2.54MM), SHROUDED-4 WALL, 250V, UL94 V-0, ~40`C ~ 105`C, SQUARE SHAPE, PHOSPHOR BRONZE, POLYESTER, GLASS FIELD, LATCH HOLDER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 205428457
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details