WAGO Male connector/plug 721-604/019-000

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-604/019-000 - WAGO
Germantown, WI, United States
Male connector/plug
721-604/019-000
Male connector/plug 721-604/019-000
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-604/019-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-604/019-000-ND
Headers, Plugs and Sockets 2946-721-604/019-000-ND
"4 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount"

"4 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Panel Mount"

Buy Now Datasheet
Connector/Terminal/Pin - 11200456 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11200456
Connector/Terminal/Pin 11200456
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 4-POLE, 100% PROTECTED AGAINST MISMATING, CLAMPING COLLAR, 2.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , 2.5 MM, PIN SPACING 5 MM, 4-POLE, 100% PROTECTED AGAINST MISMATING, CLAMPING COLLAR, 2.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Male Connectors Wago - 73C4047 - Newark, An Avnet Company
Chicago, IL, United States
Male Connectors Wago
73C4047
Male Connectors Wago 73C4047
MALE CONNECTORS

MALE CONNECTORS

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-604/019-000 2946-721-604/019-000-ND 11200456 73C4047
Product Name Male connector/plug Headers, Plugs and Sockets Connector/Terminal/Pin Male Connectors Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1614-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers