WAGO Male connector/plug 733-336

Description
THT male header; 0.8 x 0.8 mm solder pin; straight; 100% protected against mismating; Pin spacing 2.5 mm; 6-pole; light gray
Request a Quote Datasheet
Description
THT male header; 0.8 x 0.8 mm solder pin; straight; 100% protected against mismating; Pin spacing 2.5 mm; 6-pole; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 733-336 - WAGO
Germantown, WI, United States
Male connector/plug
733-336
Male connector/plug 733-336
THT male header; 0.8 x 0.8 mm solder pin; straight; 100% protected against mismating; Pin spacing 2.5 mm; 6-pole; light gray

THT male header; 0.8 x 0.8 mm solder pin; straight; 100% protected against mismating; Pin spacing 2.5 mm; 6-pole; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-336-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-336-ND
Headers, Plugs and Sockets 2946-733-336-ND
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole"

"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
370-733-336
Electronic Connector 370-733-336
Conn Shrouded Header HDR 6 POS 2.5mm Solder ST Thru-Hole Box Product overview: 733-336 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-336 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 6 POS 2.5mm Solder ST Thru-Hole Box Product overview: 733-336 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-336 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 224693 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
224693
PCB Headers 224693
WAGO 733-336 Header

WAGO 733-336 Header

Supplier's Site
Connector/Terminal/Pin - 6183032 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
6183032
Connector/Terminal/Pin 6183032
THT MALE HEADER, 0.8 X 0.8 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 2.5 MM, 6-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

THT MALE HEADER, 0.8 X 0.8 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 2.5 MM, 6-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Headers, Plugs and Sockets - 733-336 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
733-336
Headers, Plugs and Sockets 733-336
THT MALE HEADER; 0.8 X 0.8 MM SO

THT MALE HEADER; 0.8 X 0.8 MM SO

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-336 2946-733-336-ND 370-733-336 224693 6183032 733-336
Product Name Male connector/plug Headers, Plugs and Sockets Electronic Connector PCB Headers Connector/Terminal/Pin Headers, Plugs and Sockets
Gender Male / Plug
Connector Type Header Connector
Mounting Through Hole Through Hole
Current Rating 6.0 amps 4.0 amps 4.0 amps
Contact Pitch 2.49 mm (0.0980 inch)
Unlock Full Specs
to access all available technical data