WAGO Male connector/plug 731-612/019-000

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; clamping collar; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; clamping collar; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 731-612/019-000 - WAGO
Germantown, WI, United States
Male connector/plug
731-612/019-000
Male connector/plug 731-612/019-000
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; clamping collar; 2,50 mm²; gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; clamping collar; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-731-612/019-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-731-612/019-000-ND
Headers, Plugs and Sockets 2946-731-612/019-000-ND
"12 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Panel Mount"

"12 Position Terminal Block Plug, Male Pins 0.295"" (7.50mm) 180° Panel Mount"

Buy Now Datasheet
Connector/Terminal/Pin - 11192627 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11192627
Connector/Terminal/Pin 11192627
1-CONDUCTOR MALE CONNECTOR, CLAMPING COLLAR, 2.5 MM², PIN SPACING 7.5 MM, 12-POLE, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR MALE CONNECTOR, CLAMPING COLLAR, 2.5 MM², PIN SPACING 7.5 MM, 12-POLE, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Gray Wago - 29K2885 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Gray Wago
29K2885
1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Gray Wago 29K2885
1-conductor male connector; clamping collar; 2.5 mm ; Pin spacing 7.5 mm; 12-pole; 2,50 mm ; gray

1-conductor male connector; clamping collar; 2.5 mm ; Pin spacing 7.5 mm; 12-pole; 2,50 mm ; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 731-612/019-000 2946-731-612/019-000-ND 11192627 29K2885
Product Name Male connector/plug Headers, Plugs and Sockets Connector/Terminal/Pin 1-Conductor Male Connector; Clamping Collar; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Gray Wago
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details