WAGO Female connector/socket 734-109

Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 734-109 - WAGO
Germantown, WI, United States
Female connector/socket
734-109
Female connector/socket 734-109
1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 9-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-109-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-109-ND
Headers, Plugs and Sockets 2946-734-109-ND
"9 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"9 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; 1,50 Mm ; Light Gray Wago - 29K3019 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; 1,50 Mm ; Light Gray Wago
29K3019
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; 1,50 Mm ; Light Gray Wago 29K3019
1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 9-pole; 1,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 9-pole; 1,50 mm ; light gray

Supplier's Site
Connector/Terminal/Pin - 11183962 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11183962
Connector/Terminal/Pin 11183962
1-CONDUCTOR FEMALE PLUG; 100% PROTECTED AGAINST MISMATING; 1.5 MM²; PIN SPACING 3.5 MM, 9-POLE; 1;50 MM²; LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG; 100% PROTECTED AGAINST MISMATING; 1.5 MM²; PIN SPACING 3.5 MM, 9-POLE; 1;50 MM²; LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-109 2946-734-109-ND 29K3019 11183962
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 9-Pole; 1,50 Mm ; Light Gray Wago Connector/Terminal/Pin
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2001-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details