Qualtek Electronics Corp. Plugs and Receptacles 740W-D/02

Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Outlet Box
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Outlet Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q339-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q339-ND
Plugs and Receptacles Q339-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Outlet Box

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Outlet Box

Buy Now Datasheet
Plug/Receptacle - 67205433 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
67205433
Plug/Receptacle 67205433
POWER ENTRY, RCPT, 15A, 125VAC, SCREW; PRODUCT RANGE:740W SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:125VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:SCREW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY, RCPT, 15A, 125VAC, SCREW; PRODUCT RANGE:740W SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:125VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:SCREW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number Q339-ND 67205433
Product Name Plugs and Receptacles Plug/Receptacle
Mounting Outlet Box
Unlock Full Specs
to access all available technical data