THT male header; 0.8 x 0.8 mm solder pin; straight; 100% protected against mismating; Pin spacing 2.5 mm; 5-pole; light gray
Conn Shrouded Header HDR 5 POS 2.5mm Solder ST Thru-Hole Box Product overview: 733-335 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-335 can be used for catalog matching and distributor lookup.
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.098"" (2.50mm) Vertical Through Hole"
THT MALE HEADER; 0.8 X 0.8 MM SO
THT MALE HEADER, 0.8 X 0.8 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 2.5 MM, 5-POLE. FREE 2 YEAR RADWELL WARRANTY
THT male header; 0.8 x 0.8 mm solder pin; straight; 100% protected against mismating; Pin spacing 2.5 mm; 5-pole; light gray
| WAGO | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 733-335 | 370-733-335 | 2946-733-335-ND | 224692 | 733-335 | 11183860 | 29K3000 |
| Product Name | Male connector/plug | Electronic Connector | Headers, Plugs and Sockets | PCB Headers | Headers, Plugs and Sockets | Connector/Terminal/Pin | Tht Male Header; 0.8 X 0.8 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 2.5 Mm; 5-Pole; Light Gray Wago |
| Gender | Male / Plug | ||||||
| Termination | Soldering | ||||||
| Voltage Rating | 150 volts | 150 volts | |||||
| Current Rating | 4.0 amps | 6.0 amps | 4.0 amps | ||||
| Connector Type | Header Connector |