THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.5 mm; 5-pole; light gray
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.5 mm; 5-pole; light gray
THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN, ANGLED, 100% PROTECTED AGAINST MISMATING, PIN SPACING 3.5 MM, 5-POLE, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-165 | 2946-734-165-ND | 29K3073 | 11184194 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 3.5 Mm; 5-Pole; Light Gray Wago | Connector/Terminal/Pin |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole |