WAGO Female connector/socket 713-1106

Description
1-conductor female connector, 2-row; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 100% protected against mismating; 1,50 mm²; black
Request a Quote Datasheet
Description
1-conductor female connector, 2-row; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 100% protected against mismating; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 713-1106 - WAGO
Germantown, WI, United States
Female connector/socket
713-1106
Female connector/socket 713-1106
1-conductor female connector, 2-row; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 100% protected against mismating; 1,50 mm²; black

1-conductor female connector, 2-row; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 12-pole; 100% protected against mismating; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-713-1106-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-713-1106-ND
Headers, Plugs and Sockets 2946-713-1106-ND
"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 12-Pole; 1,50 Mm ; Black Wago - 76R3767 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 12-Pole; 1,50 Mm ; Black Wago
76R3767
1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 12-Pole; 1,50 Mm ; Black Wago 76R3767
1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 12-pole; 1,50 mm ; black

1-conductor female plug; 100% protected against mismating; 1.5 mm ; Pin spacing 3.5 mm; 12-pole; 1,50 mm ; black

Supplier's Site
Connector/Terminal/Pin - 18901903 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18901903
Connector/Terminal/Pin 18901903
1-CONDUCTOR FEMALE CONNECTOR, 2-ROW, CAGE CLAMP , 1.5 MM, PIN SPACING 3.5 MM, 12-POLE, 100% PROTECTED AGAINST MISMATING, 1.50 MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE CONNECTOR, 2-ROW, CAGE CLAMP , 1.5 MM, PIN SPACING 3.5 MM, 12-POLE, 100% PROTECTED AGAINST MISMATING, 1.50 MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO Rectangular Connectors - 713-1106 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
713-1106
WAGO Rectangular Connectors 713-1106
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 713-1106 2946-713-1106-ND 76R3767 18901903 713-1106
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; 1.5 Mm ; Pin Spacing 3.5 Mm; 12-Pole; 1,50 Mm ; Black Wago Connector/Terminal/Pin WAGO Rectangular Connectors
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 721-234/001-000 - WAGO
Specs
Gender Male / Plug
View Details
5 suppliers
Male connector/plug - 723-605 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2002-3227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Female connector/socket - 721-208/027-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers