WAGO Male connector/plug 721-612

Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 721-612 - WAGO
Germantown, WI, United States
Male connector/plug
721-612
Male connector/plug 721-612
1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; 2,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 12-pole; 100% protected against mismating; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-612-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-612-ND
Headers, Plugs and Sockets 2946-721-612-ND
"12 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Male Pins 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago - 29K2467 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago
29K2467
1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago 29K2467
1-conductor male connector; 100% protected against mismating; 2.5 mm ; Pin spacing 5 mm; 12-pole; 2,50 mm ; light gray

1-conductor male connector; 100% protected against mismating; 2.5 mm ; Pin spacing 5 mm; 12-pole; 2,50 mm ; light gray

Supplier's Site
Connector/Terminal/Pin - 11200552 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11200552
Connector/Terminal/Pin 11200552
PCB INTERCONNECT, 1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP SERIES, 5MM PIN SPACING, 12-POLE, 100% AGAINST MISMATING, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

PCB INTERCONNECT, 1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP SERIES, 5MM PIN SPACING, 12-POLE, 100% AGAINST MISMATING, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-612 2946-721-612-ND 29K2467 11200552
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; 100% Protected Against Mismating; 2.5 Mm ; Pin Spacing 5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago Connector/Terminal/Pin
Gender Male / Plug
Termination Operating tool
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1871/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers