THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.81 mm; 8-pole; orange
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Male header (for PCBs) Grid pitch: 3.81 mm MALE CONNECTOR 8P 3,81MM Product overview: 734-238 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-238 can be used for catalog matching and distributor lookup.
THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN, STRAIGHT, 100% PROTECTED AGAINST MISMATING, PIN SPACING 3.81 MM, 8-POLE. FREE 2 YEAR RADWELL WARRANTY
THT male header; 1.0 x 1.0 mm solder pin; straight; 100% protected against mismating; Pin spacing 3.81 mm; 8-pole; orange
THT MALE HEADER; 1.0 X 1.0 MM SO
| WAGO | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-238 | 2946-734-238-ND | 222737 | 370-734-238 | 11184414 | 29K3125 | 734-238 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | PCB Headers | Electronic Connector | Connector/Terminal/Pin | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; 100% Protected Against Mismating; Pin Spacing 3.81 Mm; 8-Pole; Orange Wago | Headers, Plugs and Sockets |
| Gender | Male / Plug | Male / Plug | |||||
| Connector Type | Header Connector | ||||||
| Mounting | Through Hole | Through Hole | |||||
| Current Rating | 10.0 amps | 10.0 amps | 10.0 amps | ||||
| Contact Pitch | 3.81 mm (0.1500 inch) |