THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.81 mm; 4-pole; orange
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole"
WAGO - 734-264 - Terminal Block, Header, 3.81 mm, 4 Ways, 10 A, 300 V, Through Hole Right Angle Product overview: 734-264 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 A, 300 V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10 A, 300 V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-264 can be used for catalog matching and distributor lookup.
MALE HEADER, 4 POSITION, 3.81 MM, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
THT MALE HEADER; 1.0 X 1.0 MM SO
THT male header; 1.0 x 1.0 mm solder pin; angled; 100% protected against mismating; Pin spacing 3.81 mm; 4-pole; orange
| WAGO | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 734-264 | 2946-734-264-ND | 370-734-264 | 11184465 | 734-264 | 29K3137 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Through-Hole 10 A 300 V Electronic Connector | Connector/Terminal/Pin | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Angled; 100% Protected Against Mismating; Pin Spacing 3.81 Mm; 4-Pole; Orange Wago |
| Gender | Male / Plug | Male / Plug | ||||
| Connector Type | Header Connector | |||||
| Mounting | Through Hole | Through Hole | ||||
| Current Rating | 10.0 amps | 10.0 amps | 10.0 amps | |||
| Contact Pitch | 3.81 mm (0.1500 inch) |