Qualtek Electronics Corp. Power Entry Modules (PEM) 716W-15/15

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q261-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q261-ND
Power Entry Modules (PEM) Q261-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics - 17B6949 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics
17B6949
Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics 17B6949
POWER ENTRY, RCPT, 15A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:716W Series RoHS Compliant: Yes

POWER ENTRY, RCPT, 15A, 250VAC, QC; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:716W Series RoHS Compliant: Yes

Supplier's Site
Outlet; Snap-In Mount; 10/15 A; 250 VAC; UL 940V-0/UL 94V-2 - 70133372 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-In Mount; 10/15 A; 250 VAC; UL 940V-0/UL 94V-2
70133372
Outlet; Snap-In Mount; 10/15 A; 250 VAC; UL 940V-0/UL 94V-2 70133372
AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals. Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC

AC Power Outlets. Female power outlets available in screw or snap-in mounting and various terminals.

  • Max. Rating: UL and CSA 15 A/250 VAC — VDE 10 A/250 VAC
Supplier's Site
Connector/Terminal/Pin - 58522675 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
58522675
Connector/Terminal/Pin 58522675
POWER ENTRY, RCPT, 15A, 250VAC, QC; PRODUCT RANGE:716W SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY, RCPT, 15A, 250VAC, QC; PRODUCT RANGE:716W SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Q261-ND 17B6949 70133372 58522675
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 15A, 250Vac, Qc; Iec Connector Type Qualtek Electronics Outlet; Snap-In Mount; 10/15 A; 250 VAC; UL 940V-0/UL 94V-2 Connector/Terminal/Pin
Mounting Panel Mount, Snap-In Snap-In, Flange Mount Snap-In Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 05M6456 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details