WAGO Female connector/socket 721-212/037-000

Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; 100% protected against mismating; Lateral locking levers; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; 100% protected against mismating; Lateral locking levers; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 721-212/037-000 - WAGO
Germantown, WI, United States
Female connector/socket
721-212/037-000
Female connector/socket 721-212/037-000
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; 100% protected against mismating; Lateral locking levers; 2,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 7.5 mm; 12-pole; 100% protected against mismating; Lateral locking levers; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-721-212/037-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-721-212/037-000-ND
Headers, Plugs and Sockets 2946-721-212/037-000-ND
"12 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.295"" (7.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 11207909 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11207909
Connector/Terminal/Pin 11207909
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, LOCKING LEVER, 2.5 MM², PIN SPACING 7.5 MM, 12-POLE, 2;50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, LOCKING LEVER, 2.5 MM², PIN SPACING 7.5 MM, 12-POLE, 2;50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago - 29K2357 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago
29K2357
1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago 29K2357
1-conductor female plug; 100% protected against mismating; Locking lever; 2.5 mm ; Pin spacing 7.5 mm; 12-pole; 2,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; Locking lever; 2.5 mm ; Pin spacing 7.5 mm; 12-pole; 2,50 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721-212/037-000 2946-721-212/037-000-ND 11207909 29K2357
Product Name Female connector/socket Headers, Plugs and Sockets Connector/Terminal/Pin 1-Conductor Female Plug; 100% Protected Against Mismating; Locking Lever; 2.5 Mm ; Pin Spacing 7.5 Mm; 12-Pole; 2,50 Mm ; Light Gray Wago
Termination Operating tool
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers