STACKING CONNECTOR, RECEPTACLE 64POS 1MM; PITCH SPACING:1MM; NO. OF CONTACTS:64; GENDER:RECEPTACLE; CONTACT PLATING:GOLD; NO. OF ROWS:2; CONTACT TERMI. FREE 2 YEAR RADWELL WARRANTY
CONN RCPT 64POS SMD GOLD
| Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 16449988 | 0714393164 |
| Product Name | Connector/Terminal/Pin | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Female / Jack |