WAGO Female connector/socket 733-110

Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 10-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 10-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 733-110 - WAGO
Germantown, WI, United States
Female connector/socket
733-110
Female connector/socket 733-110
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 10-pole; 100% protected against mismating; 0,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 10-pole; 100% protected against mismating; 0,50 mm²; light gray

Supplier's Site Datasheet
Singapore, Singapore
6A 250V Electronic Connector
370-733-110
6A 250V Electronic Connector 370-733-110
10 Pos Terminal Block, 2.5mm Pitch, 6A, 250V, Cable Mount Product overview: 733-110 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-110 can be used for catalog matching and distributor lookup.

10 Pos Terminal Block, 2.5mm Pitch, 6A, 250V, Cable Mount Product overview: 733-110 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332226-733-110 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332226-733-110
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332226-733-110
Manufacturer: WAGO Corporation Win Source Part Number: 1332226-733-110 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Box Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.098" (2.50mm) Plug Wire Entry: 180° Termination Style: Screwless - Push-In Spring Current - IEC: 6A Voltage - IEC: 320 V Current - UL: 4 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 20-28 AWG Wire Gauge or Range - mm2: 0.08-0.5mm² Color: Gray Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Contact Material: Copper Alloy Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Free Hanging (In-Line) Insulation Height: 0.465" (11.80mm) Temperature Range - Operating: -60°C ~ 100°C Wire Strip Length: 5-6mm ECCN: EAR99 Fake Threat In the Open Market: 83 HTSUS: 8536.90.4000 Other Part Number: 0733-110,2943-733-11 0,0733110,2943-733-1 10-ND,733110,2946-73 3-110,51113530,0733- 0110 Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: WAGO Corporation
Win Source Part Number: 1332226-733-110
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Box
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.098" (2.50mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Push-In Spring
Current - IEC: 6A
Voltage - IEC: 320 V
Current - UL: 4 A
Voltage - UL: 150 V
Wire Gauge or Range - AWG: 20-28 AWG
Wire Gauge or Range - mm2: 0.08-0.5mm²
Color: Gray
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Contact Material: Copper Alloy
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: Free Hanging (In-Line)
Insulation Height: 0.465" (11.80mm)
Temperature Range - Operating: -60°C ~ 100°C
Wire Strip Length: 5-6mm
ECCN: EAR99
Fake Threat In the Open Market: 83
HTSUS: 8536.90.4000
Other Part Number: 0733-110,2943-733-110,0733110,2943-733-110-ND,733110,2946-733-110,51113530,0733-0110
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Headers, Plugs and Sockets - 2946-733-110-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-110-ND
Headers, Plugs and Sockets 2946-733-110-ND
"10 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 733-110 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
733-110
WAGO Rectangular Connectors 733-110
1-conductor female plug

1-conductor female plug

Supplier's Site
Headers, Plugs and Sockets - 733-110 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
733-110
Headers, Plugs and Sockets 733-110
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Supplier's Site Datasheet
Connector/Terminal/Pin - 4890183 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4890183
Connector/Terminal/Pin 4890183
1-CONDUCTOR FEMALE CONNECTOR, CAGE CLAMP , 0.5 MM, PIN SPACING 2.5 MM, 10-POLE, 100% PROTECTED AGAINST MISMATING, 0.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE CONNECTOR, CAGE CLAMP , 0.5 MM, PIN SPACING 2.5 MM, 10-POLE, 100% PROTECTED AGAINST MISMATING, 0.50 MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Galco Industrial Electronics ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-110 370-733-110 1332226-733-110 2946-733-110-ND 733-110 733-110 4890183
Product Name Female connector/socket 6A 250V Electronic Connector Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets WAGO Rectangular Connectors Headers, Plugs and Sockets Connector/Terminal/Pin
Termination Operating tool Cage Clamp
Voltage Rating 160 volts 150 volts
Current Rating 6.0 amps 6.0 amps 4.0 amps
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Female connector/socket - 734-107 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details