DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
450
500
550
600
650
700
750
760
770
780
790
800
809
810
811
812
813
814
815
816
817
818
819
820
821
830
840
850
860
870
880
900
950
1000
1050
1100
1150
1500
1569
| Product Name | Notes |
|---|---|
| "0.156"" (3.96mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.189"" (4.80mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.205"" (5.21mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "108 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "110 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "112 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "114 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "116 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "118 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "120 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| 1 Pin Screw Terminal, Power Tap M2.5 Surface Mount, Right Angle | |
| 1 Pin Screw Terminal, Power Tap M3 Surface Mount, Right Angle | |
| 1 Pin Screw Terminal, Power Tap M3 Surface Mount | |
| 1 Pin Screw Terminal, Power Tap M4 Surface Mount | |
| 1 Pin Screw Terminal, Power Tap M5 Surface Mount | |
| 1 Pin Screw Terminal, Power Tap Surface Mount, Right Angle | |
| 1 Pin Shank Terminal M3 Surface Mount | |
| 1 Pin Shank Terminal M4 Surface Mount | |
| 10 Pin Screw Terminal, Power Tap M6 Through Hole, Right Angle | |
| 10 Pin Screw Terminal, Power Tap M8 Through Hole, Right Angle | |
| 10 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 10 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 100 Position D-Type Plug, Male Pins Connector | |
| 100 Position D-Type Receptacle, Female Sockets Connector | |
| 12 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 12 Pin Screw Terminal, Power Tap Through Hole | |
| 14 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 14 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 16 Pin Screw Terminal, Power Tap M4 Through Hole, Right Angle | |
| 16 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 16 Pin Screw Terminal, Power Tap M5 Through Hole, Right Angle | |
| 16 Pin Screw Terminal, Power Tap M5 Through Hole | |
| 16 Pin Screw Terminal, Power Tap M6 Through Hole | |
| 16 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 16 Pin Shank Terminal M5 Through Hole | |
| 16 Pin Shank Terminal Through Hole | |
| 16 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 16 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 18 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 2 Pin Screw Terminal, Power Tap M3 Surface Mount, Right Angle | |
| 2 Pin Screw Terminal, Power Tap Surface Mount, Right Angle | |
| 20 Pin Screw Terminal, Power Tap M8 Through Hole | |
| 20 Pin Screw Terminal, Power Tap Through Hole | |
| 20 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 24 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 25 Pin Screw Terminal, Power Tap M6 Through Hole, Right Angle | |
| 25 Pin Screw Terminal, Power Tap M8 Through Hole | |
| 25 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 25 Pin Shank Terminal M6 Through Hole | |
| 25 Pin Shank Terminal Through Hole | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26 Position D-Type Receptacle, Female Sockets Connector | |
| 26 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 28 Position D-Type Receptacle, Female Sockets Connector | |
| 30 Pin Screw Terminal, Power Tap Through Hole | |
| 30 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 34 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 350µH LAN 10/100 Base-T Pulse Transformer Through Hole | |
| 36 Pin Shank Terminal M10 Through Hole | |
| 36 Pin Shank Terminal Through Hole | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 4 Pin Screw Terminal, Power Tap M3 Through Hole | |
| 4 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 4 Pin Shank Terminal Through Hole | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 40 Position Ribbon Cable, DIP Header Connector Black IDC 26-28 AWG, Stranded; 26-30 AWG Solid Through Hole | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 50 Position D-Type Plug, Male Pins Connector | |
| 50 Position D-Type Receptacle, Female Sockets Connector | |
| 6 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle | |
| 6 Pin Screw Terminal, Power Tap Through Hole | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 68 Position D-Type Receptacle, Female Sockets Connector | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 8 Pin Screw Terminal, Power Tap M2.5 Through Hole | |
| 8 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 8 Pin Screw Terminal, Power Tap M5 Through Hole, Right Angle | |
| 8 Pin Screw Terminal, Power Tap M5 Through Hole | |
| 8 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded; 26-30 AWG, Solid Through Hole | |
| 80 Position D-Type Receptacle, Female Sockets Connector | |
| 9 Pin Screw Terminal, Power Tap M3 Through Hole | |
| 9 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 9 Pin Screw Terminal, Power Tap M5 Through Hole | |
| 9 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 9 Pin Shank Terminal M3 Through Hole | |
| 9 Pin Shank Terminal M4 Through Hole | |
| 9 Pin Shank Terminal Through Hole | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN JACK 1PORT PCB | |
| CONN JACK 1PORT SURFACE MOUNT | |
| Pin Screw Terminal, Power Tap M3 Surface Mount | |
| Pin Screw Terminal, Power Tap M4 Surface Mount | |
| Pin Screw Terminal, Power Tap M5 Surface Mount | |
| TERM REDCUBE 4PIN PCB | |
| TERM REDCUBE 9PIN PCB | |
| TERM REDCUBE M3 4PIN PCB | |
| TERM REDCUBE M4 4PIN PCB | |
| TERM REDCUBE M4 8PIN PCB | |
| TERM REDCUBE M4 9PIN PCB | |
| TERM REDCUBE M5 8PIN PCB | |
| TERM REDCUBE M5 9PIN PCB | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| WP-BUFU REDCUBE BUSH FULL | |
| WP-SMBU REDCUBE BUSH SMT CLOSED | |
| WP-SMRA REDCUBE 90 DEGREES BLOCK | |
| WP-SMRA REDCUBE 90 DEGREES WITH | |
| WP-TGCF REDCUBE GROUND ELEMENT, | |
| WP-TGTR REDCUBE GROUND ELEMENT, | |
| WP-THRBU REDCUBE BUSH THR CLOSED | |
| WP-THRBU REDCUBE BUSH THR OPEN | |
| WP-THRSH REDCUBE SHANK THR | |
| WP-TPSE REDCUBE SUPPORT ELEMENT, |
| << Prev | Next >> |