Amphenol Corporation BergStik ® 75844-101-72LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-101-72LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-101-72LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 75844-101-72LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
75844-101-72LF
BergStik ® 75844-101-72LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-101-72LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-101-72LF.

Supplier's Site
Headers, Male Pins - 609-5663-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5663-ND
Headers, Male Pins 609-5663-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-75844-101-72LF
Electronic Connector 2027-75844-101-72LF
72 Pos 2.54mm Unshrouded Header, Male Pin, Gold Plated Product overview: 75844-101-72LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75844-101-72LF can be used for catalog matching and distributor lookup.

72 Pos 2.54mm Unshrouded Header, Male Pin, Gold Plated Product overview: 75844-101-72LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75844-101-72LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - 75844-101-72LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
75844-101-72LF
Connectors Unreviewed 75844-101-72LF
BERGSTIK

BERGSTIK

Buy Now
Conn, Header, 72Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K7996 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 72Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K7996
Conn, Header, 72Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K7996
CONN, HEADER, 72POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 75844 Series RoHS Compliant: Yes

CONN, HEADER, 72POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole Straight; Product Range:BergStik 75844 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75844-101-72LF 609-5663-ND 2027-75844-101-72LF 75844-101-72LF 62K7996
Product Name BergStik ® Headers, Male Pins Electronic Connector Connectors Unreviewed Conn, Header, 72Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector
Termination Through Hole Solder Through Hole Straight
Voltage Rating 110 volts 110 volts 1500 volts
Current Rating 5.0 amps 5.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-102618-8 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details