Amphenol Corporation Headers, Male Pins 75844-105-72LF

Description
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 75844-105-72LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
75844-105-72LF-ND
Headers, Male Pins 75844-105-72LF-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 75844-105-72LF-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1407-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers