Amphenol Corporation Dubox ® 76385-404LF

Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-404LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-404LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76385-404LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76385-404LF
Dubox ® 76385-404LF
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-404LF

Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-404LF

Supplier's Site Datasheet
Singapore, Singapore
3A Electronic Connector
2027-76385-404LF
3A Electronic Connector 2027-76385-404LF
8 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A Product overview: 76385-404LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76385-404LF can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A Product overview: 76385-404LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76385-404LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-1349-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1349-ND
Headers, Male Pins 609-1349-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Fastening Type: Spring Lock Contact Length - Mating: 0.197" (5.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.291" (7.40mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Fastening Type: Spring Lock
Contact Length - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.291" (7.40mm)

Buy Now Datasheet
CONN HEADER 8POS .100 DL STR TIN - 44-76385-404LF - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 8POS .100 DL STR TIN
44-76385-404LF
CONN HEADER 8POS .100 DL STR TIN 44-76385-404LF
CONN HEADER 8POS .100 DL STR TIN

CONN HEADER 8POS .100 DL STR TIN

Supplier's Site
Dx Hdr Dr .100 Str Tp Sh Rohs Compliant Amphenol Communications Solutions - 38AH4814 - Newark, An Avnet Company
Chicago, IL, United States
Dx Hdr Dr .100 Str Tp Sh Rohs Compliant Amphenol Communications Solutions
38AH4814
Dx Hdr Dr .100 Str Tp Sh Rohs Compliant Amphenol Communications Solutions 38AH4814
DX HDR DR .100 STR TP SH ROHS COMPLIANT: YES

DX HDR DR .100 STR TP SH ROHS COMPLIANT: YES

Supplier's Site
Dx Hdr Dr .100 Str Tp Sh / Bag Rohs Compliant Amphenol Communications Solutions - 62K8700 - Newark, An Avnet Company
Chicago, IL, United States
Dx Hdr Dr .100 Str Tp Sh / Bag Rohs Compliant Amphenol Communications Solutions
62K8700
Dx Hdr Dr .100 Str Tp Sh / Bag Rohs Compliant Amphenol Communications Solutions 62K8700
DX HDR DR .100 STR TP SH / Bag RoHS Compliant: Yes

DX HDR DR .100 STR TP SH / Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76385-404LF 2027-76385-404LF 609-1349-ND 44-76385-404LF 38AH4814
Product Name Dubox ® 3A Electronic Connector Headers, Male Pins Connectors,Interconnects CONN HEADER 8POS .100 DL STR TIN Dx Hdr Dr .100 Str Tp Sh Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header
Geometry Straight Straight; Straight
Voltage Rating 1000 volts 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data