Amphenol Corporation Dubox ® 76383-304LF

Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Double Row, 8 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76383-304LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Double Row, 8 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76383-304LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76383-304LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76383-304LF
Dubox ® 76383-304LF
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Double Row, 8 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76383-304LF

Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Double Row, 8 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76383-304LF

Supplier's Site Datasheet
Headers, Male Pins - 609-1366-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1366-ND
Headers, Male Pins 609-1366-ND
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 2463056 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2463056
PCB Headers 2463056
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 2463055 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2463055
PCB Headers 2463055
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8602 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8602
Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8602
CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI Dubox 76383 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI Dubox 76383 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 76383-304LF 609-1366-ND 2463056 62K8602
Product Name Dubox ® Headers, Male Pins PCB Headers Connector, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle Right Angle
Voltage Rating 1000 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26715-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details