DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 550 600 650 700 750 770 780 790 800 810 820 824 825 826 827 828 829 830 831 832 833 834 835 836 840 850 860 870 880 890 900 950 1000 1050 1100 1150 1500 1569
Product Name Notes
"10 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"10 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"10 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"10 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Press-Fit Tin-Lead"
"11 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"11 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"11 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"11 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"11 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"12 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"12 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"12 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"12 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"13 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"13 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"14 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"14 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"15 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"15 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"16 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"16 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"18 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"20 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"23 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"24 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"3 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"5 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"5 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"52 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"54 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"58 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"6 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"6 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"66 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"68 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"7 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"7 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Press-Fit Tin-Lead"
"74 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"76 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"78 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"8 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"82 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"84 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"86 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"88 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"9 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
"9 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"9 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"9 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"9 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"90 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"92 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"94 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"98 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 21 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 27 position 0.100"" (2.54mm)"
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole 33 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 39 position 0.100"" (2.54mm)"
"Connector Header Through Hole 42 position 0.100"" (2.54mm)"
"Connector Header Through Hole 45 position 0.100"" (2.54mm)"
"Connector Header Through Hole 48 position 0.100"" (2.54mm)"
"Connector Header Through Hole 51 position 0.100"" (2.54mm)"
"Connector Header Through Hole 54 position 0.100"" (2.54mm)"
"Connector Header Through Hole 57 position 0.100"" (2.54mm)"
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole 63 position 0.100"" (2.54mm)"
"Connector Header Through Hole 66 position 0.100"" (2.54mm)"
"Connector Header Through Hole 69 position 0.100"" (2.54mm)"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole 75 position 0.100"" (2.54mm)"
"Connector Header Through Hole 78 position 0.100"" (2.54mm)"
"Connector Header Through Hole 81 position 0.100"" (2.54mm)"
"Connector Header Through Hole 84 position 0.100"" (2.54mm)"
"Connector Header Through Hole 87 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole 90 position 0.100"" (2.54mm)"
"Connector Header Through Hole 93 position 0.100"" (2.54mm)"
"Connector Header Through Hole 96 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 21 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 27 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 33 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 39 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 42 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 45 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 48 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 51 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 54 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 57 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 63 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 66 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 69 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 75 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 78 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 81 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 84 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 87 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 90 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 93 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 96 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia"
10 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
12 Position Spring Mating Target Connector Through Hole
12 Position Spring Piston Connector Through Hole
15 Position Spring Mating Target Connector Through Hole
15 Position Spring Piston Connector Through Hole
18 Position Spring Mating Target Connector Through Hole
18 Position Spring Piston Connector Through Hole
21 Position Spring Mating Target Connector Through Hole
21 Position Spring Piston Connector Through Hole
24 Position Spring Mating Target Connector Through Hole
24 Position Spring Piston Connector Through Hole
3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
3 Position Circular Connector Receptacle, Male Pins Solder
30 Position Spring Mating Target Connector Through Hole
30 Position Spring Piston Connector Through Hole
4 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
4 Position Circular Connector Receptacle, Male Pins Solder
8 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
9 Position Spring Mating Target Connector Through Hole
9 Position Spring Piston Connector Through Hole
Contact Spring Surface Mount
Contact Spring Through Hole
Terminator Coax Connector 50 Ohms

<< Prev Next >>