Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Double Row, 14 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76383-307LF
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 76383-307LF | 609-1369-ND |
| Product Name | Dubox ® | Headers, Male Pins |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header |
| Geometry | Right Angle | |
| Voltage Rating | 1000 volts |