Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Double Row, 12 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76383-306LF
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
DX HEADER
CONNECTOR, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
DUBOX / AMPHENOL FCI ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76383-306LF | 609-1368-ND | Amphenol FCI Asia 76383-306LF | 62K8604 | 39AJ4836 |
| Product Name | Dubox ® | Headers, Male Pins | Connector, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Dubox / Amphenol Fci Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Right Angle | ||||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |