Amphenol Corporation Quickie ® 75869-332LF

Description
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 8 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-332LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 8 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-332LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 75869-332LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
75869-332LF
Quickie ® 75869-332LF
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 8 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-332LF

Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 8 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-332LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-75869-332LF
Electronic Connector 2027-75869-332LF
8 Pos 2.54mm Shrouded Header, Male Pin, Gold Plating, Straight, Thru-Hole Product overview: 75869-332LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75869-332LF can be used for catalog matching and distributor lookup.

8 Pos 2.54mm Shrouded Header, Male Pin, Gold Plating, Straight, Thru-Hole Product overview: 75869-332LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75869-332LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 108-LFBGA, CSPBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Length - Post: 0.102" (2.60mm) Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 108-LFBGA, CSPBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet
Headers, Male Pins - 609-5123-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5123-ND
Headers, Male Pins 609-5123-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8166 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8166
Connector, Header8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8166
CONNECTOR, HEADER8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 75869 Series RoHS Compliant: Yes

CONNECTOR, HEADER8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 75869 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 75869-332LF 2027-75869-332LF 609-5123-ND 62K8166
Product Name Quickie ® Electronic Connector Connectors,Interconnects Headers, Male Pins Connector, Header8Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Straight
Termination Through Hole Solder Solder Through Hole
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data