Amphenol Corporation Dubox ® 76384-305LF

Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 5 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-305LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 5 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-305LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76384-305LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76384-305LF
Dubox ® 76384-305LF
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 5 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-305LF

Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 5 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-305LF

Supplier's Site Datasheet
Headers, Male Pins - 609-1307-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1307-ND
Headers, Male Pins 609-1307-ND
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

"Connector Header Through Hole 5 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 251396 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
251396
PCB Headers 251396
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 76384-305LF 609-1307-ND 251396
Product Name Dubox ® Headers, Male Pins PCB Headers
Connector Type Wire to Board Connector; Wire to Wire Connector Header Connector; Header Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 3.0 amps 3.0 amps
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26714-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details