Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Top Entry, Double Row , 26 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76342-313LF
26 Pos 2 Row Receptacle, 2.54mm Pitch, Gold Plated, Solder Product overview: 76342-313LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76342-313LF can be used for catalog matching and distributor lookup.
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 26POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR RECEPTACLE, 26 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:26Contacts;
CONNECTOR, RCPT, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
DX VCC DR .100 DP / AMPHENOL FCI
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76342-313LF | 2027-76342-313LF | 609-4964-ND | 76342-313LF | 93K5120 | 62K8369 | 39AJ4811 |
| Product Name | Dubox ® | Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 26 Position, 2Row; Pitch Spacing Amphenol Communications Solutions | Connector, Rcpt, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Dx Vcc Dr .100 Dp / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |||
| Voltage Rating | 1000 volts | ||||||
| Current Rating | 2.0 to 3.0 amps | 3.0 amps | |||||
| Termination | Solder | Solder | Through Hole |