Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 11 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-311LF
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 11POS 0.1 GOLD PCB
BTB CONN, RCPT, 11POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76341-311LF | 609-76341-311LF-ND | 76341-311LF | 62K8300 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 11Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Voltage Rating | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole | Through Hole Mount |