DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
450
500
550
600
650
700
750
760
770
780
790
800
808
809
810
811
812
813
814
815
816
817
818
819
820
830
840
850
860
870
880
900
950
1000
1050
1100
1150
1500
1569
| Product Name | Notes |
|---|---|
| "100 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "102 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "104 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "106 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "74 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "76 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "80 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "82 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "84 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "88 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "90 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "92 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "94 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "96 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| "98 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black" | |
| 10 Pin Screw Terminal, Power Tap M6 Through Hole | |
| 10 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 12 Pin Screw Terminal, Power Tap M10 Through Hole | |
| 16 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 20 Pin Screw Terminal, Power Tap M10 Through Hole | |
| 36 Pin Screw Terminal, Power Tap M10 Through Hole | |
| 6 Pin Screw Terminal, Power Tap M3 Through Hole | |
| 6 Pin Screw Terminal, Power Tap Through Hole, Right Angle | |
| 8 Pin Screw Terminal, Power Tap M4 Through Hole, Right Angle | |
| 8 Pin Screw Terminal, Power Tap M6 Through Hole | |
| 9 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle | |
| 9 Pin Shank Terminal M5 Through Hole | |
| TERM REDCUBE M3 6PIN PCB | |
| WP-RAFU REDCUBE 90, FULL | |
| WP-TGCF REDCUBE PRESS-FIT TWO-PA | |
| WP-TGTR REDCUBE GROUND ELEMENT 2 | |
| WP-TPSE REDCUBE SUPPORT ELEMENT, |
| << Prev | Next >> |