Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Right Angle., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76383-403LF
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
DUBOX / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76383-403LF | 609-1382-ND | 62K8634 |
| Product Name | Dubox ® | Headers, Male Pins | Dubox / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Voltage Rating | 1000 volts |