Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Right Angle, Through Hole, Single Row, 3 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76382-303LF
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
3 Pos Male RA Header, 2.54mm Pitch, Solder, 1kV, 3A Product overview: 76382-303LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1kV, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76382-303LF can be used for catalog matching and distributor lookup.
Manufacturer: AMPHENOL
Win Source Part Number: 850271-76382-303LF
Series: Dubox™
Features: Connector Header position
Package: Bulk
Family Name: 76382
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-1279, 76382303LF
| Amphenol Communications Solutions | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76382-303LF | 8856173 | 8856173P | 609-1279-ND | 2027-76382-303LF | 850271-76382-303LF |
| Product Name | Dubox ® | PCB Headers | PCB Headers | Headers, Male Pins | 1kV 3A Electronic Connector | Rectangular Connectors - 76382-303LF |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Geometry | Right Angle | Right Angle; Right angle | Right Angle | |||
| Voltage Rating | 1000 volts | 1000 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |