Amphenol Corporation BergStik ® 75844-102-26LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 26 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-102-26LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 26 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-102-26LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 75844-102-26LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
75844-102-26LF
BergStik ® 75844-102-26LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 26 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-102-26LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 26 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75844-102-26LF.

Supplier's Site
Headers, Male Pins - 75844-102-26LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
75844-102-26LF-ND
Headers, Male Pins 75844-102-26LF-ND
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions - 62K8003 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
62K8003
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions 62K8003
BERGSTIK / Bag RoHS Compliant: Yes

BERGSTIK / Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 75844-102-26LF 75844-102-26LF-ND 62K8003
Product Name BergStik ® Headers, Male Pins Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector
Termination Through Hole
Voltage Rating 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28680-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
2mm / cPCI Series: Rugged 2mm footprint cPCI backplane system -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details