Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 34 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-105LF
26 Pos 2.54mm RA Shrouded Header, Gold Plated, Thru-Hole Product overview: 75867-105LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75867-105LF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
Manufacturer: Amphenol FCI
Win Source Part Number: 766133-75867-105LF
Series: Quickie
Packaging: Tube
Number of Positions: 26
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold, GXT
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7μin (2.00μm)
Insulation Color: Blue
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.362" (9.20mm)
Contact Shape: Square
Contact Length - Mating: 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
QUICKIE / AMPHENOL FCI
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75867-105LF | 2027-75867-105LF | 609-1770-ND | 766133-75867-105LF | 62K8076 | 39AJ4771 |
| Product Name | Quickie ® | Electronic Connector | Headers, Male Pins | Rectangular Connectors - 75867-105LF | Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Quickie / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Geometry | Right Angle | |||||
| Termination | Through Hole | Solder | Solder | Through Hole | ||
| Current Rating | 3.0 amps | 1.0 amps |