Amphenol Corporation Quickie ® 75869-309LF

Description
Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 60 Positions, 2.54 mm (0.1 in.), Vertical, Shrouded Header 0.38 μm (15 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-309LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 60 Positions, 2.54 mm (0.1 in.), Vertical, Shrouded Header 0.38 μm (15 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-309LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 75869-309LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
75869-309LF
Quickie ® 75869-309LF
Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 60 Positions, 2.54 mm (0.1 in.), Vertical, Shrouded Header 0.38 μm (15 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-309LF

Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 60 Positions, 2.54 mm (0.1 in.), Vertical, Shrouded Header 0.38 μm (15 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-309LF

Supplier's Site Datasheet
Headers, Male Pins - 609-75869-309LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-75869-309LF-ND
Headers, Male Pins 609-75869-309LF-ND
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"

"Connector Header Through Hole 60 position 0.100"" (2.54mm)"

Buy Now Datasheet
Quickie / Tube Rohs Compliant Amphenol Communications Solutions - 84K6777 - Newark, An Avnet Company
Chicago, IL, United States
Quickie / Tube Rohs Compliant Amphenol Communications Solutions
84K6777
Quickie / Tube Rohs Compliant Amphenol Communications Solutions 84K6777
QUICKIE / Tube RoHS Compliant: Yes

QUICKIE / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 75869-309LF 609-75869-309LF-ND 84K6777
Product Name Quickie ® Headers, Male Pins Quickie / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-103749-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Nano Strip Connectors - A79032-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
PCB Connectors - NCS-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Screw Connectors - 36-7695-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details