DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 550 600 650 700 750 760 770 780 790 800 810 812 813 814 815 816 817 818 819 820 821 822 823 824 830 840 850 860 870 880 900 950 1000 1050 1100 1150 1500 1569
Product Name Notes
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"14 Position Header Spacer Connector 0.100"" (2.54mm) Gold, GXT™ Through Hole"
"14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Through Hole"
"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 90° Through Hole"
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Through Hole"
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 90° Through Hole"
"4 Position Header Connector 0.200"" (5.08mm) Through Hole Tin"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Through Hole"
"4 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 90° Through Hole"
"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Through Hole"
"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 90° Through Hole"
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 180° Through Hole"
"5 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 90° Through Hole"
"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Through Hole"
"5 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 90° Through Hole"
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"6 Rectangular Connectors - Housings Receptacle White 0.163"" (4.14mm)"
"7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
"Connector Header Panel Mount, Through Hole, Right Angle 23 position 0.157"" (4.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.200"" (5.08mm)"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 10 position 0.163"" (4.14mm)"
"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.163"" (4.14mm)"
"Connector Header Through Hole 13 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole 15 position 0.163"" (4.14mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 17 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 19 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.163"" (4.14mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 21 position 0.100"" (2.54mm)"
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 25 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.163"" (4.14mm)"
"Connector Header Through Hole 32 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36000, Cuttable position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.163"" (4.14mm)"
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.250"" (6.35mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.163"" (4.14mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.250"" (6.35mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.163"" (4.14mm)"
"Connector Header Through Hole, Right Angle 10 position 0.163"" (4.14mm)"
"Connector Header Through Hole, Right Angle 12 position 0.163"" (4.14mm)"
"Connector Header Through Hole, Right Angle 14 position 0.163"" (4.14mm)"
"Connector Header Through Hole, Right Angle 16 position 0.163"" (4.14mm)"
"Connector Header Through Hole, Right Angle 2 position 0.163"" (4.14mm)"
"Connector Header Through Hole, Right Angle 2 position 0.250"" (6.35mm)"
"Connector Header Through Hole, Right Angle 3 position 0.163"" (4.14mm)"
"Connector Header Through Hole, Right Angle 4 position 0.163"" (4.14mm)"
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 6 position 0.163"" (4.14mm)"
"Connector Header Through Hole, Right Angle 8 position 0.163"" (4.14mm)"
114 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
190 Position Connector Plug, Outer Shroud Contacts Board Edge, Straddle Mount
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
4 Pin Screw Terminal, Power Tap 6-32 Through Hole, 45° Angle
4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle
4 Pin Screw Terminal, Power Tap 6-32 Through Hole
4 Pin Screw Terminal, Power Tap M3 Through Hole, Right Angle
4 Pin Screw Terminal, Power Tap M3 Through Hole
8 Position Card Connector Smart Card Surface Mount, Right Angle Gold or Gold-Palladium
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB PLG 9POS PNL MNT SLDR
Connector Header Through Hole 1 position
MODULAR CONNECTOR
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Flange; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Pins IEC 320-C6 Panel Mount, Snap-In; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In; Through Hole, Right Angle
TERM BLOCK HDR 15POS 5MM
TERM BLOCK HDR 7POS 5MM

<< Prev Next >>