Amphenol Corporation Headers, Male Pins 75844-110-72

Description
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 75844-110-72-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
75844-110-72-ND
Headers, Male Pins 75844-110-72-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 75844-110-72-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-4915-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details