Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Straight, Double Row, 14 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-302LF
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
WTB CONN, HEADER, 14POS, 2ROWS, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 75869-302LF | 609-5117-ND | 28AH8894 |
| Product Name | Quickie ® | Headers, Male Pins | Wtb Conn, Header, 14Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Straight | ||
| Termination | Through Hole | Through Hole |