The Conn Shrd Hdr Hdr 8 Pos 2.54Mm Sldr St Th is a shrouded header connector designed for wire-to-board applications. It features a pitch of 2.54mm and is compliant with RoHS standards. The connector is part of the PV® wire-to-board connector system, which is known for its high reliability and durability. It utilizes dual-metal receptacle terminals that maintain contact pressure through 1000 mating cycles, ensuring a reliable connection. This product supports a variety of applications, including instrumentation, medical devices, industrial equipment, automotive electronics, and data communications. The header is designed with integral friction features to enhance retention and reduce disengagement risks. It is available in multiple configurations, including single and double rows, and offers options for polarization to prevent mis-mating. The materials used include brass for the contact body and beryllium copper for the spring, with various plating options available. The connector can handle a current rating of up to 3.0A with 32 AWG wire, and it operates effectively within a temperature range of -40°C to +105°C. Overall, this connector is suitable for engineers looking for a robust and versatile solution for their wire-to-board connections.
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 8 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-308LF
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
CONN SHRD HDR HDR 8 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
DX HDR SR .100 STR DP SH ROHS COMPLIANT: YES
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76384-308LF | 251374 | 609-1310-ND | 55AC6544 |
| Product Name | Dubox ® | PCB Headers | Headers, Male Pins | Conn Shrd Hdr Hdr 8 Pos 2.54Mm Sldr St Th Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | Header Connector; Header | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Geometry | Straight; Straight |