Amphenol Corporation Quickie ® 75867-301LF

Description
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-301LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-301LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 75867-301LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
75867-301LF
Quickie ® 75867-301LF
Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-301LF

Quickie ®, Quickie ® Wire to Board connector, 2.54mm(0.100in), Shrouded Header, Through Hole, Right Angle, Double Row, 10 Positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-301LF

Supplier's Site Datasheet
Headers, Male Pins - 609-6149-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-6149-ND
Headers, Male Pins 609-6149-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Spring Lock

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-75867-301LF
Electronic Connector 2027-75867-301LF
10 Pos 2.54mm RA Shrouded Header, Male Pin, Gold Plated Product overview: 75867-301LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75867-301LF can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA Shrouded Header, Male Pin, Gold Plated Product overview: 75867-301LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75867-301LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Header, 10Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions - 28AH8890 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
28AH8890
Wtb Conn, Header, 10Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions 28AH8890
WTB CONN, HEADER, 10POS, 2ROWS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 75867 Series RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROWS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FCI Quickie 75867 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75867-301LF 609-6149-ND 2027-75867-301LF 28AH8890
Product Name Quickie ® Headers, Male Pins Connectors,Interconnects Electronic Connector Wtb Conn, Header, 10Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle
Termination Through Hole Solder Solder Through Hole
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data