Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Single Row, Top Entry, 12 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-312LF
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
12 Pos 2.54mm Receptacle Header, Straight, Thru-Hole, Gold Product overview: 75915-312LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75915-312LF can be used for catalog matching and distributor lookup.
CONN RCPT 12POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR RECEPTACLE, 12 POSITION, 1ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75915-312LF | 609-3553-ND | 2027-75915-312LF | 75915-312LF | 62K8180 |
| Product Name | Dubox ® | Headers, Receptacles, Female Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 12 Position, 1Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Voltage Rating | 1000 volts | 1000 volts | |||
| Current Rating | 2.0 to 3.0 amps | ||||
| Mounting | Through Hole | Through Hole | Through Hole Mount |