Amphenol Corporation Dubox ® 76385-407LF

Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-407LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-407LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76385-407LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76385-407LF
Dubox ® 76385-407LF
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-407LF

Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Straight., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-407LF

Supplier's Site Datasheet
Headers, Male Pins - 609-1352-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1352-ND
Headers, Male Pins 609-1352-ND
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Dx Hdr Dr .100 Str Tp Sh / Tube Rohs Compliant Amphenol Communications Solutions - 62K8703 - Newark, An Avnet Company
Chicago, IL, United States
Dx Hdr Dr .100 Str Tp Sh / Tube Rohs Compliant Amphenol Communications Solutions
62K8703
Dx Hdr Dr .100 Str Tp Sh / Tube Rohs Compliant Amphenol Communications Solutions 62K8703
DX HDR DR .100 STR TP SH / Tube RoHS Compliant: Yes

DX HDR DR .100 STR TP SH / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 76385-407LF 609-1352-ND 62K8703
Product Name Dubox ® Headers, Male Pins Dx Hdr Dr .100 Str Tp Sh / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header
Geometry Straight
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1730920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB A
Gender Female / Jack
View Details
Turret Connectors - 36-1633-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers