Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Double Row, 6 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-303LF
Board Connector, 6 Contact(s), 2 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, ROHS COMPLIANT Product overview: 76385-303LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76385-303LF can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76385-303LF | 2027-76385-303LF | 609-1331-ND | 62K8683 |
| Product Name | Dubox ® | Electronic Connector | Headers, Male Pins | Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Wire to Board Connector | |
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |