Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Double Row, 4 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-302LF
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
Conn Shrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Plastic Bag
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76385-302LF | 1370848 | 609-1330-ND | 62K8682 | 44-76385-302LF |
| Product Name | Dubox ® | PCB Headers | Headers, Male Pins | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions | Conn Shrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Plastic Bag |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Voltage Rating | 1000 volts | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | ||
| Geometry | Straight; Straight | Straight; Straight |