Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Right Angle., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76383-404LF
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
CONN HEADER 8POS .100 DL R/A TIN
DUBOX / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76383-404LF | 609-1383-ND | 44-76383-404LF | 62K8635 |
| Product Name | Dubox ® | Headers, Male Pins | CONN HEADER 8POS .100 DL R/A TIN | Dubox / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle | |||
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |