Amphenol Corporation Dubox ® 75915-305LF

Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Single Row, 5 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-305LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Single Row, 5 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-305LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 75915-305LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
75915-305LF
Dubox ® 75915-305LF
Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Single Row, 5 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-305LF

Dubox ®, Dubox ® , Board to Board connector, 2.54mm (0.100in), Receptacle, Vertical, Through Hole, Single Row, 5 positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 75915-305LF

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Contact Type: Female Socket Style: C Number of Positions: 5 Mounting Type: Fixed Fastening Type: Spring Lock Insulation Color: Green Contact Length - Post: 0.102" (2.60mm) Material Flammability Rating: UL94 V-1 Applications: Telecom

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Contact Type: Female Socket
Style: C
Number of Positions: 5
Mounting Type: Fixed
Fastening Type: Spring Lock
Insulation Color: Green
Contact Length - Post: 0.102" (2.60mm)
Material Flammability Rating: UL94 V-1
Applications: Telecom

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-5979-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-5979-ND
Headers, Receptacles, Female Sockets 609-5979-ND
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
PCB Sockets - 2463040 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2463040
PCB Sockets 2463040
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-75915-305LF
Electronic Connector 2027-75915-305LF
Conn Socket Strip RCP 5 POS 2.54mm Solder ST Top Entry Thru-Hole Tube Product overview: 75915-305LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75915-305LF can be used for catalog matching and distributor lookup.

Conn Socket Strip RCP 5 POS 2.54mm Solder ST Top Entry Thru-Hole Tube Product overview: 75915-305LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75915-305LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K8173 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K8173
Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K8173
CONN, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:Dubox 75915 Series RoHS Compliant: Yes

CONN, RCPT, 5POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:Dubox 75915 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
75915-305LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 75915-305LF
CONN RCPT 5POS 0.1 GOLD PCB

CONN RCPT 5POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75915-305LF 609-5979-ND 2463040 2027-75915-305LF 62K8173 75915-305LF
Product Name Dubox ® Connectors,Interconnects Headers, Receptacles, Female Sockets PCB Sockets Electronic Connector Conn, Rcpt, 5Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Fixed Through Hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-043138-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCS-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details