Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Single Row, 6 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76384-306LF
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
Amphenol Communications Solutions
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76384-306LF | 609-1308-ND | 1708734 | 08X5241 |
| Product Name | Dubox ® | Headers, Male Pins | PCB Headers | Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Mounting | Through Hole | Through hole |